Microchip Technology, Inc. TVS Diodes USB50803E3/TR13

Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - USB50803E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7863 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7863
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7863
TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USB50803E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USB50803E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USB50803E3/TR13
TVS DIODE 3.3VWM 11VC 8-SO

TVS DIODE 3.3VWM 11VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number USB50803E3/TR13-ND 34AJ7863 USB50803E3/TR13
Product Name TVS Diodes Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 500 watts 500 watts
VC 11 volts 11 volts
VBR 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384881P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
TVS - TVS - Diodes - IP4221CZ6-S,115 - 1045650-IP4221CZ6-S,115 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Life Cycle Stage Active
VBR 6 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details