32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC .150IN T/R ROHS COMPLIANT: YES
TVS DIODE 15VWM 32VC 8-SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | USB50815/TR13-ND | 34AJ7889 | USB50815/TR13 |
| Product Name | TVS Diodes | Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic .150In T/r Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 32 volts | 32 volts | |
| VBR | 16.7 volts | 16.7 volts |