Vishay Precision Group 600V 2A Diode and Rectifier USB260-E3/52T

Description
DIODE GEN PURP 600V 2A DO214AA Product overview: USB260-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 600V 2A DO214AA Product overview: USB260-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 2A Diode and Rectifier - 280-USB260-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-USB260-E3/52T
600V 2A Diode and Rectifier 280-USB260-E3/52T
DIODE GEN PURP 600V 2A DO214AA Product overview: USB260-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-E3/52T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A DO214AA Product overview: USB260-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - USB260-E3/52T - 1116749-USB260-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - USB260-E3/52T
1116749-USB260-E3/52T
Diodes, Rectifiers - Single - USB260-E3/52T 1116749-USB260-E3/52T
Manufacturer: Vishay Win Source Part Number: 1116749-USB260-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116749-USB260-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Fast Diode, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 12M3626 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
12M3626
Fast Diode, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 12M3626
FAST DIODE, 2A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 2A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - USB260-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
USB260-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers USB260-E3/52T
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-USB260-E3/52T 1116749-USB260-E3/52T 12M3626 USB260-E3/52T
Product Name 600V 2A Diode and Rectifier Diodes, Rectifiers - Single - USB260-E3/52T Fast Diode, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.6 volts 1 volts 1.6 volts
Unlock Full Specs
to access all available technical data