Win Source Part Number: 1342836-USBQ50405CE3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Supplier Device Package: QFN-143
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: USBQ50405
Voltage - Clamping (Max) @ Ipp: 12V
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
TVS DIODE 5VWM 12VC QFN143 Product overview: USBQ50405CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQ50405CE3/TR7
TVS DIODE 5VWM 12VC QFN143
TVS ARRAY 1 LINE UNI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 3.3V 4 VDFN 2.9X2.5X0.93MM T/R ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 1342836-USBQ50405CE3/TR7 | 150-USBQ50405CE3/TR7TR-ND | 144-USBQ50405CE3/TR7 | USBQ50405CE3/TR7 | 33AJ9952 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array 1 Line Uni-Dir, 500W (8/20Us), Stand-Off Voltage = 3.3V 4 Vdfn 2.9X2.5X0.93Mm T/r Rohs Compliant Microchip |
| Package | 4-VDFN | 4-VDFN | Tape & Reel (TR) | QFN-143 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 12 volts | 12 volts | 12 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | ||
| CT | 3 pF |