57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 24VWM 57VC SOT143
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | USB50424CE3/TR7-ND | USB50424CE3/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 57 volts | 57 volts |