Micro Commercial Components Corp. Single Diodes US1JFL-TP

Description
Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1JFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JFL-TPMSCT-ND
Single Diodes US1JFL-TPMSCT-ND
Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - US1JFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JFL-TPMSDKR-ND
Single Diodes US1JFL-TPMSDKR-ND
Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - US1JFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JFL-TPMSTR-ND
Single Diodes US1JFL-TPMSTR-ND
Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 600V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Diodes, Rectifiers - Single - US1JFL-TP - 1116706-US1JFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1JFL-TP
1116706-US1JFL-TP
Diodes, Rectifiers - Single - US1JFL-TP 1116706-US1JFL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1116706-US1JFL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-221AC (SMA-FL) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1116706-US1JFL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-221AC (SMA-FL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1JFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1JFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers US1JFL-TP
DIODE GEN PURP 600V 1A DO221AC

DIODE GEN PURP 600V 1A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US1JFL-TP
Rectifiers US1JFL-TP
Rectifiers 1A 600V Ultra Fast Recovery Rectifier

Rectifiers 1A 600V Ultra Fast Recovery Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number US1JFL-TPMSCT-ND 1116706-US1JFL-TP US1JFL-TP US1JFL-TP
Product Name Single Diodes Diodes, Rectifiers - Single - US1JFL-TP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
Unlock Full Specs
to access all available technical data