Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Schottky Diodes & Rectifiers 10A,200V,SMPD, TRENCH SKY RECT.
DIODE ARR SCHOTT 200V 5A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | V10D202C-M3/IGITR-ND | V10D202C-M3/I | V10D202C-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |