Vishay Intertechnology, Inc. Single Diodes V10PN50-M3/86A

Description
Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V10PN50-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10PN50-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10PN50-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V10PN50-M3/86A - 121488-V10PN50-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10PN50-M3/86A
121488-V10PN50-M3/86A
Diodes, Rectifiers - Single - V10PN50-M3/86A 121488-V10PN50-M3/86A
Manufacturer: Vishay Win Source Part Number: 121488-V10PN50-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A Current - Reverse Leakage @ Vr: 1.5mA @ 50V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 121488-V10PN50-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 1.5mA @ 50V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 50V 10A Diode and Rectifier - 280-V10PN50-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 10A Diode and Rectifier
280-V10PN50-M3/86A
Schottky 50V 10A Diode and Rectifier 280-V10PN50-M3/86A
DIODE SCHOTTKY 50V 10A TO277A Product overview: V10PN50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PN50-M3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 10A TO277A Product overview: V10PN50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PN50-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10PN50-M3/86A
Schottky Diodes & Rectifiers V10PN50-M3/86A
Schottky Diodes & Rectifiers 10 Amp 50 Volt

Schottky Diodes & Rectifiers 10 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10PN50-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10PN50-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10PN50-M3/86A
DIODE SCHOTTKY 50V 10A TO277A

DIODE SCHOTTKY 50V 10A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number V10PN50-M3/86AGICT-ND 121488-V10PN50-M3/86A 280-V10PN50-M3/86A V10PN50-M3/86A V10PN50-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - V10PN50-M3/86A Schottky 50V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data