VARISTOR 750V 3.5KA DISC 10MM
METAL OXIDE VARISTOR, 615V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V10E460P | 58K7172 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |