TVS DIODE 15VWM 32VC QFN143 Product overview: USBQNM50415E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQNM50415E3/TR
32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Win Source Part Number: 1342842-USBQNM50415E
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Supplier Device Package: QFN-143
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: USBQNM50
Voltage - Clamping (Max) @ Ipp: 32V
TVS DIODE 15VWM 32VC QFN143
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-USBQNM50415E3/TR7 | 150-USBQNM50415E3/TR7TR-ND | 1342842-USBQNM50415E3/TR7 | USBQNM50415E3/TR7 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 4-VDFN | 4-VDFN | QFN-143 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |