VARISTOR 100V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 81V, 165V RAD, FULL REEL; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V100ZT3P | 58K7186 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 81V, 165V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |