Super Fast Surface Mount Rectifiers
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
Rectifiers 800V 1.5A High Effic Rectifier Product overview: US2KA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2KA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1.5A DO214AC
Rectifiers 800V 1.5A High Effic Rectifier
RECTIFIER, SINGLE, 800V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | US2KA | US2KACT-ND | 2085-US2KA | US2KA | US2KA | 02AC0247 |
| Product Name | Single Diodes | 800V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 800V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMA; SMA | Reel | SMA | DO-214AC | ||
| Life Cycle Stage | Active | Declining | ||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| RoHS Compliant | RoHS |