METAL OXIDE VARISTOR, 180V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Voltage AC:140V RoHS Compliant: Yes
VARISTOR 220V 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7163 | V10E140P |
| Product Name | Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |