VARISTOR 390V 3.5KA DISC 10MM
METAL OXIDE VARISTOR, 320V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Voltage AC:250V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V10E250P | 58K7166 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 320V 650V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |