Win Source Part Number: 1211933-V07E20P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LV UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 1750 pF @ 1 MHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 1 kA
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 6J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V07E20P,F6205
VARISTOR 33V 1KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1211933-V07E20P | V07E20P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm | Through Hole |