Rectifiers 600V 1.5A High Effic Rectifier Product overview: US2JA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2JA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1278220-US2JA
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA (DO-214AC)
Manufacturer Homepage: 0
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 30pF at 4V, 1MHz
Super Fast Surface Mount Rectifiers
Super Fast Surface Mount Rectifiers
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
Rectifiers 600V 1.5A High Effic Rectifier
RECTIFIER, SINGLE, 1.5A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 600V 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-US2JA | 1278220-US2JA | US2JA | US2JADKR-ND | US2JA | 07AH4888 | US2JA |
| Product Name | 600V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - US2JA | Single Diodes | Rectifiers | Rectifier, Single, 1.5A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | SMA; SMA | DO-214AC | SMA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| VR | 600 volts |