Vishay Intertechnology, Inc. Schottky 3A 150V 277A Diode and Rectifier V10P15-M3/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 150V 277A Diode and Rectifier - 280-V10P15-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 150V 277A Diode and Rectifier
280-V10P15-M3/H
Schottky 3A 150V 277A Diode and Rectifier 280-V10P15-M3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P15-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P15-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P15-M3/H - 902379-V10P15-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P15-M3/H
902379-V10P15-M3/H
Diodes, Rectifiers - Single - V10P15-M3/H 902379-V10P15-M3/H
Manufacturer: Vishay Win Source Part Number: 902379-V10P15-M3/H Series: eSMP®, TMBS® Features: Diode Schottky 150 V 10A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Tape & Box (TB) Mounting: Surface Mount Family Name: V10P15 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902379-V10P15-M3/H
Series: eSMP®, TMBS®
Features: Diode Schottky 150 V 10A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Tape & Box (TB)
Mounting: Surface Mount
Family Name: V10P15
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-V10P15-M3/HTB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 150V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V10P15-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 10A TO277A

DIODE SCHOTTKY 150V 10A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P15-M3/H
Schottky Diodes & Rectifiers V10P15-M3/H
Schottky Diodes & Rectifiers 150V 10A Single Die SMPC (TO-277A)

Schottky Diodes & Rectifiers 150V 10A Single Die SMPC (TO-277A)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P15-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P15-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10P15-M3/H
DIODE SCHOTTKY 150V 10A TO277A

DIODE SCHOTTKY 150V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-V10P15-M3/H 902379-V10P15-M3/H 112-V10P15-M3/HTB-ND V10P15-M3/H V10P15-M3/H
Product Name Schottky 3A 150V 277A Diode and Rectifier Diodes, Rectifiers - Single - V10P15-M3/H Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data