Vishay Precision Group 4.4 A 45 V 277A Diode and Rectifier V10P45-M3/86A

Description
DIODE 4.4 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 4.4 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4 A 45 V 277A Diode and Rectifier - 280-V10P45-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4 A 45 V 277A Diode and Rectifier
280-V10P45-M3/86A
4.4 A 45 V 277A Diode and Rectifier 280-V10P45-M3/86A
DIODE 4.4 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45-M3/86A can be used for catalog matching and distributor lookup.

DIODE 4.4 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P45-M3/86A - 1116799-V10P45-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P45-M3/86A
1116799-V10P45-M3/86A
Diodes, Rectifiers - Single - V10P45-M3/86A 1116799-V10P45-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116799-V10P45-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 4.4A (DC) Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1116799-V10P45-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 4.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - V10P45-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P45-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P45-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P45-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P45-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P45-M3/86A
DIODE SCHOTTKY 45V 4.4A TO277A

DIODE SCHOTTKY 45V 4.4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P45-M3/86A
Schottky Diodes & Rectifiers V10P45-M3/86A
Schottky Diodes & Rectifiers 10 Amp 45 Volt

Schottky Diodes & Rectifiers 10 Amp 45 Volt

Buy Now Datasheet
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay - 26T3033 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay
26T3033
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay 26T3033
DIODE, RECTIFIER, SCHOTTKY, 45V, 10A, TO277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 45V, 10A, TO277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-V10P45-M3/86A 1116799-V10P45-M3/86A V10P45-M3/86AGITR-ND V10P45-M3/86A V10P45-M3/86A 26T3033
Product Name 4.4 A 45 V 277A Diode and Rectifier Diodes, Rectifiers - Single - V10P45-M3/86A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel TO-277A (SMPC) TO-277A-3 TO-277A
RoHS Compliant RoHS RoHS
IO 4.4 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data