VARISTOR, 43V, 14VAC, 18VDC, DISC 7MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
VARISTOR 22V 1KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7754 | V07E14P |
| Product Name | Varistor, 43V, 14Vac, 18Vdc, Disc 7Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |