Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116717-US2GA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500
Rectifiers 400V 1.5A High Effic Rectifier Product overview: US2GA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2GA can be used for catalog matching and distributor lookup.
Rectifier Diode, 1.5A, 400V, DO-214AC
Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 400V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers 400V 1.5A High Effic Rectifier
DIODE GEN PURP 400V 1.5A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1116717-US2GA | 2085-US2GA | US2GA | US2GATR-ND | 02AC0245 | US2GA | US2GA |
| Product Name | Diodes, Rectifiers - Single - US2GA | 400V 1.5A Diode and Rectifier | Single Diodes | Rectifier, Single, 400V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 400 volts | ||||||
| IR | 0.0050 mA | ||||||
| trr | 50 ns | 75 ns |