13.7V Clamp 10.9A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS 8V 150W BI 1 PMT (D0216) ROHS COMPLIANT: YES
TVS DIODE 8VWM 13.7VC POWERMITE1
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-UPTB8E3/TR7TR-ND | 34AJ7770 | UPTB8E3/TR7 |
| Product Name | TVS Diodes | Tvs 8V 150W Bi 1 Pmt (D0216) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 13.7 volts | 13.7 volts |