Vishay Intertechnology, Inc. Diode Arrays V10KM120DU-M3/H

Description
Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V10KM120DU-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V10KM120DU-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V10KM120DU-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10KM120DU-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10KM120DU-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10KM120DU-M3/H
DIODE ARR SCHOT 120V 10A FLATPAK

DIODE ARR SCHOT 120V 10A FLATPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10KM120DU-M3/H
Schottky Diodes & Rectifiers V10KM120DU-M3/H
Schottky Diodes & Rectifiers 120V 5A dual TMBS FlatPAK 5 x 6

Schottky Diodes & Rectifiers 120V 5A dual TMBS FlatPAK 5 x 6

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number V10KM120DU-M3/HGICT-ND V10KM120DU-M3/H V10KM120DU-M3/H
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details