DIODE GEN PURP 800V 1A SMA-FS Product overview: US1KSAFS-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1KSAFS-13 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount SMA-FS
DIODE STANDARD 800V 1A SMAFS
DIODE GEN PURP 800V 1A SMA-FS
Manufacturer: Diodes Incorporated
Win Source Part Number: 902307-US1KSAFS-13
Features: Diode Standard 800 V 1A Surface Mount SMA-FS
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: US1K
Categories: Discrete Semiconductor Products
Case / Package: SMA-FS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE GEN PURP 800V 1A SMA-FS
Rectifiers Ultrafast Recovery Rectifier SMAF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-US1KSAFS-13 | 31-US1KSAFS-13TR-ND | 902307-US1KSAFS-13 | US1KSAFS-13 | US1KSAFS-13 |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US1KSAFS-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SMA | SMA-FS | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |