Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single V10P6-M3/86A

Description
Win Source Part Number: 967654-V10P6-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4.3A Voltage - Forward (Vf) (Max) @ If: 590 mV @ 10 A Current - Reverse Leakage @ Vr: 1.9 mA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P6-M3/86AGITR,V10 P6-M3/86AGICT,V10P6- M3/86A-ND,V10P6-M3/8 6AGIDKR Base Product Number: V10P6
Request a Quote Datasheet
Description
Win Source Part Number: 967654-V10P6-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4.3A Voltage - Forward (Vf) (Max) @ If: 590 mV @ 10 A Current - Reverse Leakage @ Vr: 1.9 mA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P6-M3/86AGITR,V10 P6-M3/86AGICT,V10P6- M3/86A-ND,V10P6-M3/8 6AGIDKR Base Product Number: V10P6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 967654-V10P6-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
967654-V10P6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 967654-V10P6-M3/86A
Win Source Part Number: 967654-V10P6-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4.3A Voltage - Forward (Vf) (Max) @ If: 590 mV @ 10 A Current - Reverse Leakage @ Vr: 1.9 mA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P6-M3/86AGITR,V10 P6-M3/86AGICT,V10P6- M3/86A-ND,V10P6-M3/8 6AGIDKR Base Product Number: V10P6

Win Source Part Number: 967654-V10P6-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 4.3A
Voltage - Forward (Vf) (Max) @ If: 590 mV @ 10 A
Current - Reverse Leakage @ Vr: 1.9 mA @ 60 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V10P6-M3/86AGITR,V10P6-M3/86AGICT,V10P6-M3/86A-ND,V10P6-M3/86AGIDKR
Base Product Number: V10P6

Buy Now Datasheet
Single Diodes - V10P6-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P6-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V10P6-M3/86AGICT-ND
Single Diodes V10P6-M3/86AGICT-ND
Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P6-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V10P6-M3/86AGITR-ND
Single Diodes V10P6-M3/86AGITR-ND
Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 4.3A 60V 277A Diode and Rectifier - 280-V10P6-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4.3A 60V 277A Diode and Rectifier
280-V10P6-M3/86A
Schottky 4.3A 60V 277A Diode and Rectifier 280-V10P6-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, Product overview: V10P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P6-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, Product overview: V10P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P6-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P6-M3/86A
Schottky Diodes & Rectifiers V10P6-M3/86A
Schottky Diodes & Rectifiers 10A, 60V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A, 60V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P6-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P6-M3/86A
DIODE SCHOTTKY 60V 4.3A TO277A

DIODE SCHOTTKY 60V 4.3A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 967654-V10P6-M3/86A V10P6-M3/86AGIDKR-ND 280-V10P6-M3/86A V10P6-M3/86A V10P6-M3/86A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 4.3A 60V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data