Rectifier Diode, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, Product overview: USC1106 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USC1106 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 793904-USC1106
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: Axial
Diode Type: Standard
Current - Average Rectified (Io): 2.1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: USC1106
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): MUR240-F; MUR240-B ; MUR240; MUR240G;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 2.1A AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-USC1106 | 793904-USC1106 | USC1106 | USC1106 |
| Product Name | 2A 400V Diode and Rectifier | Diodes, Rectifiers - Single - USC1106 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 400 volts |