DIODE 10 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V10150S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10150S-E3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 150V 10A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 902378-V10150S-E3/4W
Series: TMBS®
Features: Diode Schottky 150 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: V10150
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V10150S-E3/4W-ND, V10150S-E3/4WGI
DIODE SCHOTTKY 150V 10A TO220-3
Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-V10150S-E3/4W | V10150S-E3/4WGI-ND | 902378-V10150S-E3/4W | V10150S-E3/4W | V10150S-E3/4W |
| Product Name | 10 A 150 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - V10150S-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |