Vishay Intertechnology, Inc. 10 A 100 V 277A Diode and Rectifier V10P10-M3/87A

Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 100 V 277A Diode and Rectifier - 280-V10P10-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V 277A Diode and Rectifier
280-V10P10-M3/87A
10 A 100 V 277A Diode and Rectifier 280-V10P10-M3/87A
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/87A can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V10P10-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V10P10-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1103576-V10P10-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1103576-V10P10-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1103576-V10P10-M3/87A
Win Source Part Number: 1103576-V10P10-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): V8P10-M3/86A; VBT1045BP-E3/8W; V8P10-M3/87A; SBR12U100P5-13; SBR12U120P5-13; STPS1045BV10P10M3/87 A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P10-M3/87AGIDKR,V 10P10M387A,V10P10-M3 /87A-ND,V10P10-M3/87 AGICT,V10P10-M3/87AG ITR Base Product Number: V10P10

Win Source Part Number: 1103576-V10P10-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): V8P10-M3/86A; VBT1045BP-E3/8W; V8P10-M3/87A; SBR12U100P5-13; SBR12U120P5-13; STPS1045BV10P10M3/87A;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V10P10-M3/87AGIDKR,V10P10M387A,V10P10-M3/87A-ND,V10P10-M3/87AGICT,V10P10-M3/87AGITR
Base Product Number: V10P10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P10-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P10-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers V10P10-M3/87A
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-V10P10-M3/87A V10P10-M3/87AGITR-ND 1103576-V10P10-M3/87A V10P10-M3/87A
Product Name 10 A 100 V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data