Microchip Technology, Inc. Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes USD245CHR2

Description
Manufacturer: Microchip Technology Category: Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Technology: Schottky Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) Base Product Number: USD245 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Technology: Schottky Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) Base Product Number: USD245 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes
Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes
Manufacturer: Microchip Technology Category: Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Technology: Schottky Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) Base Product Number: USD245 Product Status: Active

Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Technology: Schottky
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Base Product Number: USD245
Product Status: Active

Buy Now
Singapore, Singapore
Schottky 45V 4A Diode and Rectifier
286-USD245CHR2
Schottky 45V 4A Diode and Rectifier 286-USD245CHR2
DIODE ARRAY SCHOTTKY 45V 4A TO39 Product overview: USD245CHR2 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-USD245CHR2 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V 4A TO39 Product overview: USD245CHR2 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-USD245CHR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - USD245CHR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
USD245CHR2
Discrete Semiconductor Products - Diodes - Rectifiers USD245CHR2
DIODE ARRAY SCHOTTKY 45V 4A TO39

DIODE ARRAY SCHOTTKY 45V 4A TO39

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 286-USD245CHR2 USD245CHR2
Product Name Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes Schottky 45V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-3; TO-205AD, TO-39-3 Metal Can Bulk TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155175P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details