Win Source Part Number: 1114077-USB0005WP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: USB
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 3 pF @ 1 MHz
Varistor Voltage (Typ): 300 V
Current - Surge: 4 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.015J
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-13169-2,478-1316
VARISTOR 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1114077-USB0005WP | USB0005WP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0402 (1005 Metric) | Surface Mount, MLCV |