DIODES Incorporated Single Diodes US1MDFQ-13

Description
Diode Standard 1000V 1A Surface Mount D-Flat
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount D-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1MDFQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MDFQ-13DICT-ND
Single Diodes US1MDFQ-13DICT-ND
Diode Standard 1000V 1A Surface Mount D-Flat

Diode Standard 1000V 1A Surface Mount D-Flat

Buy Now Datasheet
Single Diodes - US1MDFQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MDFQ-13DITR-ND
Single Diodes US1MDFQ-13DITR-ND
Diode Standard 1000V 1A Surface Mount D-Flat

Diode Standard 1000V 1A Surface Mount D-Flat

Buy Now Datasheet
Single Diodes - US1MDFQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MDFQ-13DIDKR-ND
Single Diodes US1MDFQ-13DIDKR-ND
Diode Standard 1000V 1A Surface Mount D-Flat

Diode Standard 1000V 1A Surface Mount D-Flat

Buy Now Datasheet
Diodes, Rectifiers - Single - US1MDFQ-13 - 902310-US1MDFQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1MDFQ-13
902310-US1MDFQ-13
Diodes, Rectifiers - Single - US1MDFQ-13 902310-US1MDFQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 902310-US1MDFQ-13 Series: Automotive, AEC-Q101 Features: Diode Standard 1000 V 1A Surface Mount D-Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: US1M Categories: Discrete Semiconductor Products Case / Package: D-Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: US1MDFQ-13DIDKR, US1MDFQ-13DICT, US1MDFQ-13DITR, US1MDFQ-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 902310-US1MDFQ-13
Series: Automotive, AEC-Q101
Features: Diode Standard 1000 V 1A Surface Mount D-Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: US1M
Categories: Discrete Semiconductor Products
Case / Package: D-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: US1MDFQ-13DIDKR, US1MDFQ-13DICT, US1MDFQ-13DITR, US1MDFQ-13-ND

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-US1MDFQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-US1MDFQ-13
1KV 1A Diode and Rectifier 280-US1MDFQ-13
DIODE GEN PURP 1KV 1A DFLAT Product overview: US1MDFQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MDFQ-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DFLAT Product overview: US1MDFQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MDFQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1MDFQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1MDFQ-13
Discrete Semiconductor Products - Diodes - Rectifiers US1MDFQ-13
DIODE GEN PURP 1KV 1A DFLAT

DIODE GEN PURP 1KV 1A DFLAT

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US1MDFQ-13
Rectifiers US1MDFQ-13
Rectifiers Standard Recovery Rectifier

Rectifiers Standard Recovery Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number US1MDFQ-13DICT-ND 902310-US1MDFQ-13 280-US1MDFQ-13 US1MDFQ-13 US1MDFQ-13
Product Name Single Diodes Diodes, Rectifiers - Single - US1MDFQ-13 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 1000 V 1A Surface Mount D-Flat
Package Tape & Reel (TR) D-FLAT-2
Unlock Full Specs
to access all available technical data