Microchip Technology, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBQNM50403CE3/TR7

Description
Win Source Part Number: 1342837-USBQNM50403C E3/TR7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Mounting Type: Surface Mount Package / Case: 4-VDFN Supplier Device Package: QFN-143 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: USBQNM50403 Voltage - Clamping (Max) @ Ipp: 11V
Request a Quote Datasheet
Description
Win Source Part Number: 1342837-USBQNM50403C E3/TR7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Mounting Type: Surface Mount Package / Case: 4-VDFN Supplier Device Package: QFN-143 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: USBQNM50403 Voltage - Clamping (Max) @ Ipp: 11V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1342837-USBQNM50403CE3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1342837-USBQNM50403CE3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1342837-USBQNM50403CE3/TR7
Win Source Part Number: 1342837-USBQNM50403C E3/TR7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Mounting Type: Surface Mount Package / Case: 4-VDFN Supplier Device Package: QFN-143 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: USBQNM50403 Voltage - Clamping (Max) @ Ipp: 11V

Win Source Part Number: 1342837-USBQNM50403CE3/TR7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Supplier Device Package: QFN-143
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: USBQNM50403
Voltage - Clamping (Max) @ Ipp: 11V

Buy Now Datasheet
TVS Protection Diode - 144-USBQNM50403CE3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-USBQNM50403CE3/TR7
TVS Protection Diode 144-USBQNM50403CE3/TR7
TVS DIODE 3.3VWM 11VC QFN143 Product overview: USBQNM50403CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQNM50403CE3/T R7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 11VC QFN143 Product overview: USBQNM50403CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQNM50403CE3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBQNM50403CE3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBQNM50403CE3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBQNM50403CE3/TR7
TVS DIODE 3.3VWM 11VC QFN143

TVS DIODE 3.3VWM 11VC QFN143

Supplier's Site
Tvs Array 1 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 15V 4 Vdfn 2.9X2.5X0.93Mm T/r Rohs Compliant Microchip - 34AJ7832 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 1 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 15V 4 Vdfn 2.9X2.5X0.93Mm T/r Rohs Compliant Microchip
34AJ7832
Tvs Array 1 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 15V 4 Vdfn 2.9X2.5X0.93Mm T/r Rohs Compliant Microchip 34AJ7832
TVS ARRAY 1 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 15V 4 VDFN 2.9X2.5X0.93MM T/R ROHS COMPLIANT: YES

TVS ARRAY 1 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 15V 4 VDFN 2.9X2.5X0.93MM T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1342837-USBQNM50403CE3/TR7 144-USBQNM50403CE3/TR7 USBQNM50403CE3/TR7 34AJ7832
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array 1 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 15V 4 Vdfn 2.9X2.5X0.93Mm T/r Rohs Compliant Microchip
Package 4-VDFN Tape & Reel (TR) QFN-143
Peak Pulse Power 500 watts 500 watts 500 watts
VC 11 volts 11 volts
VBR 4 volts 4 volts
CT 3 pF
Unlock Full Specs
to access all available technical data