Microchip Technology, Inc. TVS Diodes USB50824C-AE3/TR7

Description
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - USB50824C-AE3/TR7-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Tvs Array 2 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7906 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 2 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7906
Tvs Array 2 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7906
TVS ARRAY 2 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

TVS ARRAY 2 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USB50824C-AE3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USB50824C-AE3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USB50824C-AE3/TR7
TVS DIODE 24VWM 57VC 8-SO

TVS DIODE 24VWM 57VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number USB50824C-AE3/TR7-ND 34AJ7906 USB50824C-AE3/TR7
Product Name TVS Diodes Tvs Array 2 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 500 watts 500 watts
VC 57 volts 57 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details