Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Rectifiers 1.5A 300V High Effic Rectifier Product overview: US2FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2FA can be used for catalog matching and distributor lookup.
Super Fast Surface Mount Rectifiers
Rectifiers 1.5A 300V High Effic Rectifier
RECTIFIER, SINGLE, 300V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 300V 1.5A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | US2FADKR-ND | 2085-US2FA | US2FA | US2FA | 02AC0244 | US2FA | |
| Product Name | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | 1.5A 300V Diode and Rectifier | Rectifiers | Rectifier, Single, 300V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| VF | 1 volts | 1 volts | 1 volts | ||||
| VR | 300 volts | ||||||
| Package | Reel | SMA; SMA | DO-214AC | SMA | |||
| RoHS Compliant | RoHS |