Win Source Part Number: 1361136-V1000LA80AP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Base Product Number: V1000
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 130 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 1 kV
Maximum DC Volts: 1.2 kV
Varistor Voltage (Min): 1.5 kV
Varistor Voltage (Typ): 1.65 kV
Varistor Voltage (Max): 1.8 kV
Current - Surge: 4.5 kA
Energy: 220J
VARISTOR 1.65KV 4.5KA DISC 14MM
Varistor, MOV, LA Series, 1.2 kV, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 2.7 kV RoHS Compliant: Yes
METAL OXIDE VARISTOR, 1.2KV, 2.7KV, RADIAL; Voltage Rating VAC:1kV; Voltage Rating VDC:1.2kV; Product Range:LA Series; Clamping Voltage Vc Max:2.7kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage AC:1kV RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361136-V1000LA80AP | V1000LA80AP | 80R8723 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 1.2 Kv, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 2.7 Kv Rohs Compliant Littelfuse |
| Package | Disc 14mm | Through Hole |