Vishay Intertechnology, Inc. 10 A 120 V 277A Diode and Rectifier V10P12-M3/86A

Description
DIODE 10 A, 120 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: V10P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 120 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 120 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 120 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: V10P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 120 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 120 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 120 V 277A Diode and Rectifier - 280-V10P12-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 120 V 277A Diode and Rectifier
280-V10P12-M3/86A
10 A 120 V 277A Diode and Rectifier 280-V10P12-M3/86A
DIODE 10 A, 120 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: V10P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 120 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 120 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12-M3/86A can be used for catalog matching and distributor lookup.

DIODE 10 A, 120 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: V10P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 120 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 120 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V10P12-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 10A TO277A

DIODE SCHOTTKY 120V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10P12-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V10P12-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 10A TO277A

DIODE SCHOTTKY 120V 10A TO277A

Buy Now Datasheet
Diodes, Rectifiers - Single - V10P12-M3/86A - 1116797-V10P12-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P12-M3/86A
1116797-V10P12-M3/86A
Diodes, Rectifiers - Single - V10P12-M3/86A 1116797-V10P12-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116797-V10P12-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A Current - Reverse Leakage @ Vr: 400μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116797-V10P12-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 400μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P12-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P12-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P12-M3/86A
DIODE SCHOTTKY 120V 10A TO277A

DIODE SCHOTTKY 120V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P12-M3/86A
Schottky Diodes & Rectifiers V10P12-M3/86A
Schottky Diodes & Rectifiers 10A,120V, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A,120V, TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V10P12-M3/86A 112-V10P12-M3/86ADKR-ND 1116797-V10P12-M3/86A V10P12-M3/86A V10P12-M3/86A
Product Name 10 A 120 V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V10P12-M3/86A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
IO 10 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data