Vishay Intertechnology, Inc. Automotive Schottky 45V 10A Diode and Rectifier V10P45HM3_A/I

Description
Diode Schottky 45V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 45V 10A Diode and Rectifier - 280-V10P45HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45V 10A Diode and Rectifier
280-V10P45HM3_A/I
Automotive Schottky 45V 10A Diode and Rectifier 280-V10P45HM3_A/I
Diode Schottky 45V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 45V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P45HM3_A/I - 902380-V10P45HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P45HM3_A/I
902380-V10P45HM3_A/I
Diodes, Rectifiers - Single - V10P45HM3_A/I 902380-V10P45HM3_A/I
Manufacturer: Vishay Win Source Part Number: 902380-V10P45HM3_A/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 45 V 10A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V10P45 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 6500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902380-V10P45HM3_A/I
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Schottky 45 V 10A (DC) Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: V10P45
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-V10P45HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10P45HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10P45HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P45HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers V10P45HM3_A/I
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P45HM3_A/I
Schottky Diodes & Rectifiers V10P45HM3_A/I
Schottky Diodes & Rectifiers TMBS TO-277A 10A AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS TO-277A 10A AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-V10P45HM3_A/I 902380-V10P45HM3_A/I 112-V10P45HM3_A/ICT-ND V10P45HM3_A/I V10P45HM3_A/I
Product Name Automotive Schottky 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - V10P45HM3_A/I Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277A-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Single Diodes - 1727-2907-1-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers