Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY SCHOTT 100V 5A SMPD
Schottky Diodes & Rectifiers 10A 100V TrenchMOS
DIODE, SCHOTTKY, 10A, 100V, TO-263AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 10A, 100V, TO-263AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | V10D100C-M3/IGITR-ND | V10D100C-M3/I | V10D100C-M3/I | 38X5975 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 10A, 100V, To-263Ac; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | TO-263AC | |
| Life Cycle Stage | Active |