Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 DS90UH948TNKDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 808986-DS90UH948TNKD RQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: LVDS Data Rate: 5.95Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Number of Outputs: 8 Supplier Device Package: 64-WQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V, 1.8V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808986-DS90UH948TNKD RQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: LVDS Data Rate: 5.95Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Number of Outputs: 8 Supplier Device Package: 64-WQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V, 1.8V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 - 808986-DS90UH948TNKDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1
808986-DS90UH948TNKDRQ1
Interface - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 808986-DS90UH948TNKDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 808986-DS90UH948TNKD RQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: LVDS Data Rate: 5.95Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Number of Outputs: 8 Supplier Device Package: 64-WQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V, 1.8V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 808986-DS90UH948TNKDRQ1
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 2
Output Type: LVDS
Data Rate: 5.95Gbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 8
Supplier Device Package: 64-WQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 1.8V, 3.3V

Buy Now
Dual Interface Transceiver IC - 755-DS90UH948TNKDRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
755-DS90UH948TNKDRQ1
Dual Interface Transceiver IC 755-DS90UH948TNKDRQ1
1080p oLDI Dual FPD-Link III Deserializer with HDCP 64-WQFN -40 to 105 Product overview: DS90UH948TNKDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH948TNKDRQ1 can be used for catalog matching and distributor lookup.

1080p oLDI Dual FPD-Link III Deserializer with HDCP 64-WQFN -40 to 105 Product overview: DS90UH948TNKDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH948TNKDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - DS90UH948TNKDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UH948TNKDRQ1
Serializers, Deserializers DS90UH948TNKDRQ1
IC DESERIALIZER 64VQFN

IC DESERIALIZER 64VQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS90UH948TNKDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UH948TNKDRQ1
Serializers, Deserializers DS90UH948TNKDRQ1
5.95Gbps Deserializer 2 Input 8 Output 64-WQFN (9x9)

5.95Gbps Deserializer 2 Input 8 Output 64-WQFN (9x9)

Buy Now
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers - DS90UH948TNKDRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers
DS90UH948TNKDRQ1
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers DS90UH948TNKDRQ1
WQFN-64 Serializers / Deserializers ROHS

WQFN-64 Serializers / Deserializers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UH948TNKDRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UH948TNKDRQ1
IC DESERIALIZER 64VQFN

IC DESERIALIZER 64VQFN

Supplier's Site
Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UH948TNKDRQ1
Interface - Serializers, Deserializers DS90UH948TNKDRQ1
IC DESERIALIZER 64VQFN

IC DESERIALIZER 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 808986-DS90UH948TNKDRQ1 755-DS90UH948TNKDRQ1 DS90UH948TNKDRQ1 DS90UH948TNKDRQ1 DS90UH948TNKDRQ1 DS90UH948TNKDRQ1 DS90UH948TNKDRQ1
Product Name Interface - Interface - Serializers, Deserializers - DS90UH948TNKDRQ1 Dual Interface Transceiver IC Serializers, Deserializers Serializers, Deserializers Communication Interface Chip/UART/485/232 >> Serializers / Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 1.2V~ 1.8V~ 3.3V Other; 1.2V, 1.8V, 3.3V 3.3V; Other; 1.2V, 1.8V, 3.3V 3.3V; Other
Data Rate 5.95E6 kbps 5.95E6 kbps 5.95E6 kbps 5.95E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1835AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details