Texas Instruments Standard Linear and Logic Automotive 3.3V Interface Transceiver IC DS90UR241QVS/NOPB

Description
LVDS Serializer 1.03Gbps 3.3V TQFP 48-Pin Automotive Product overview: DS90UR241QVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVS/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Serializer 1.03Gbps 3.3V TQFP 48-Pin Automotive Product overview: DS90UR241QVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVS/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3V Interface Transceiver IC
755-DS90UR241QVS/NOPB
Automotive 3.3V Interface Transceiver IC 755-DS90UR241QVS/NOPB
LVDS Serializer 1.03Gbps 3.3V TQFP 48-Pin Automotive Product overview: DS90UR241QVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVS/NOP B can be used for catalog matching and distributor lookup.

LVDS Serializer 1.03Gbps 3.3V TQFP 48-Pin Automotive Product overview: DS90UR241QVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UR241QVS/NOPB - 014852-DS90UR241QVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR241QVS/NOPB
014852-DS90UR241QVS/NOPB
Interface - Interface - Serializers, Deserializers - DS90UR241QVS/NOPB 014852-DS90UR241QVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014852-DS90UR241QVS/ NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 24 Output Type: FPD-Link, LVDS Data Rate: 1.03Gbps Input Type: LVCMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90UR241QVSX; DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014852-DS90UR241QVS/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: FPD-Link, LVDS
Data Rate: 1.03Gbps
Input Type: LVCMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90UR241QVSX; DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UR241QVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UR241QVS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UR241QVS/NOPB
IC SER/DESER 5-43MHZ 24B 48-TQFP

IC SER/DESER 5-43MHZ 24B 48-TQFP

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UR241QVS/NOPB
Serializers & Deserializers - Serdes DS90UR241QVS/NOPB
Serializers & Deserializers - Serdes 5-43MHZ DC-BAL 24B FPD-LINK II SERLZR

Serializers & Deserializers - Serdes 5-43MHZ DC-BAL 24B FPD-LINK II SERLZR

Buy Now Datasheet
Serializers, Deserializers - DS90UR241QVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UR241QVS/NOPB
Serializers, Deserializers DS90UR241QVS/NOPB
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now
Serializers, Deserializers - DS90UR241QVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UR241QVS/NOPB
Serializers, Deserializers DS90UR241QVS/NOPB
IC SER/DESER 5-43MHZ 24B 48-TQFP

IC SER/DESER 5-43MHZ 24B 48-TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UR241QVS/NOPB 014852-DS90UR241QVS/NOPB DS90UR241QVS/NOPB DS90UR241QVS/NOPB DS90UR241QVS/NOPB DS90UR241QVS/NOPB
Product Name Automotive 3.3V Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UR241QVS/NOPB Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface
Features RoHS RoHS RoHS
Data Rate 1.03E6 kbps 1.03E6 kbps 1.03E6 kbps 1.03E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details