IC SERIALIZER HDMI TO FPD 64VQFN
IC SERIALIZER HDMI TO FPD 64VQFN
IC SERIALIZER HDMI TO FPD 64VQFN
5.95Gbps Serializer 3 Input 2 Output 64-VQFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90UH949TRGCTQ1 | DS90UH949TRGCTQ1 | DS90UH949TRGCTQ1 | DS90UH949TRGCTQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |