Manufacturer: Texas Instruments
Win Source Part Number: 809054-DS90UB940TNKD
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 2
Output Type: CSI-2, MIPI
Data Rate: 3.36Gbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 4
Supplier Device Package: 64-WQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V, 3V ~ 3.6V
FPD-Link III Deserializer, 1080p, Dual, 64-WQFN, Industrial Product overview: DS90UB940TNKDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB940TNKDRQ1
IC SER/DESER 25-170 MHZ FPD 64WQ
3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)
IC SER/DESER 25-170 MHZ FPD 64WQ
Serializers & Deserializers - Serdes 1080p Dual FPD- Link III Deserializr
IC SER/DESER 25-170 MHZ FPD 64WQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 809054-DS90UB940TNKDRQ1 | 755-DS90UB940TNKDRQ1 | DS90UB940TNKDRQ1 | DS90UB940TNKDRQ1 | DS90UB940TNKDRQ1 | DS90UB940TNKDRQ1 | DS90UB940TNKDRQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UB940TNKDRQ1 | Industrial Dual Interface Transceiver IC | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 1.71V ~ 1.89V~ 3V ~ 3.6V | Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other | |||
| Data Rate | 3.36E6 kbps | 3.36E6 kbps | 3.36E6 kbps | 3.36E6 kbps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |