Manufacturer: Texas Instruments
Win Source Part Number: 142154-DS90CR485VS/N
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 48
Output Type: LVDS
Data Rate: 6.384Gbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Serializer
Supply Voltage - Operating: 2.37 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
6.384Gbps 48-bit Channel Link Serializer, TQFP, 2.5V Product overview: DS90CR485VS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR485VS/NOPB
6.384Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
IC SERIALIZER 48BIT 100-TQFP
Serializers & Deserializers - Serdes 133MHz LVDS 48B CH Link Serializer
IC SERIALIZER 48BIT 100-TQFP
IC SERIALIZER 48BIT 100-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142154-DS90CR485VS/NOPB | 755-DS90CR485VS/NOPB | DS90CR485VS/NOPB | DS90CR485VS/NOPB | DS90CR485VS/NOPB | DS90CR485VS/NOPB | DS90CR485VS/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90CR485VS/NOPB | 2.5V Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 2.37 V ~ 3.46 V | Other; 2.37V ~ 3.46V | Other; 2.37V ~ 3.46V | Other | |||
| Data Rate | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | TQFP | QFP; TQFP; 100-TQFP | TQFP-100 | QFP; 100-TQFP |