+3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz 56-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1035006-DS90CR286AQM
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LVDS Interface IC 3.3V LVDS Recvr 28B CH Link
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR286AQMT/NOPB | 1035006-DS90CR286AQMT/NOPB | DS90CR286AQMT/NOPB | DS90CR286AQMT/NOPB | DS90CR286AQMT/NOPB |
| Product Name | DS90CR286A-Q1 +3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz | Interface - Interface - Specialized - DS90CR286AQMT/NOPB | Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | ||||
| Device Type | Receiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |