Texas Instruments VQFN Interface Transceiver IC DS90UB935TRHBRQ1

Description
FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105 Product overview: DS90UB935TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB935TRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105 Product overview: DS90UB935TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB935TRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VQFN Interface Transceiver IC - 755-DS90UB935TRHBRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
755-DS90UB935TRHBRQ1
VQFN Interface Transceiver IC 755-DS90UB935TRHBRQ1
FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105 Product overview: DS90UB935TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB935TRHBRQ1 can be used for catalog matching and distributor lookup.

FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105 Product overview: DS90UB935TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB935TRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UB935TRHBRQ1 - 811439-DS90UB935TRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB935TRHBRQ1
811439-DS90UB935TRHBRQ1
Interface - Interface - Serializers, Deserializers - DS90UB935TRHBRQ1 811439-DS90UB935TRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 811439-DS90UB935TRHB RQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 10 Output Type: FPD-Link III, LVCMOS Data Rate: 3Gbps Function: Serializer Input Type: FPD-Link III, LVCMOS Number of Outputs: 2 Supplier Device Package: 32-VQFN-EP (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Texas Instruments
Win Source Part Number: 811439-DS90UB935TRHBRQ1
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 10
Output Type: FPD-Link III, LVCMOS
Data Rate: 3Gbps
Function: Serializer
Input Type: FPD-Link III, LVCMOS
Number of Outputs: 2
Supplier Device Package: 32-VQFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Interface - Serializers, Deserializers - DS90UB935TRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB935TRHBRQ1
Interface - Serializers, Deserializers DS90UB935TRHBRQ1
CSI2 FPD3 SERIALIZER

CSI2 FPD3 SERIALIZER

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB935TRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB935TRHBRQ1
Serializers, Deserializers DS90UB935TRHBRQ1
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB935TRHBRQ1
Serializers & Deserializers - Serdes DS90UB935TRHBRQ1
Serializers & Deserializers - Serdes FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105

Serializers & Deserializers - Serdes FPD-Link III 3-Gbps serializer with CSI-2 interface for 1 MP & 60 fps 32-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB935TRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB935TRHBRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB935TRHBRQ1
CSI2 FPD3 SERIALIZER

CSI2 FPD3 SERIALIZER

Supplier's Site
Serializers, Deserializers - DS90UB935TRHBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB935TRHBRQ1
Serializers, Deserializers DS90UB935TRHBRQ1
CSI2 FPD3 SERIALIZER

CSI2 FPD3 SERIALIZER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB935TRHBRQ1 811439-DS90UB935TRHBRQ1 DS90UB935TRHBRQ1 DS90UB935TRHBRQ1 DS90UB935TRHBRQ1 DS90UB935TRHBRQ1 DS90UB935TRHBRQ1
Product Name VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UB935TRHBRQ1 Interface - Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details