Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90C363MTDX DS90C363MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 752966-DS90C363MTDX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: DS90C363 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 752966-DS90C363MTDX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: DS90C363 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90C363MTDX - 752966-DS90C363MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90C363MTDX
752966-DS90C363MTDX
Interface - Interface - Specialized - DS90C363MTDX 752966-DS90C363MTDX
Manufacturer: Texas Instruments Win Source Part Number: 752966-DS90C363MTDX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: DS90C363 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 752966-DS90C363MTDX
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: DS90C363
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Specialized - DS90C363MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90C363MTDX
Specialized DS90C363MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90C363MTDX
Integrated Circuits (ICs) - Interface - Specialized DS90C363MTDX
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Interface - Specialized - DS90C363MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90C363MTDX
Interface - Specialized DS90C363MTDX
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752966-DS90C363MTDX DS90C363MTDX DS90C363MTDX DS90C363MTDX
Product Name Interface - Interface - Specialized - DS90C363MTDX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Telecom - PEB 3081 F V1.4 - 791669-PEB 3081 F V1.4 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers