+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014833-DS90CR285MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
LVDS Interface IC 3.3V LVDS 28B CH 66MHz
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR285MTDX/NOPB | 014833-DS90CR285MTDX/NOPB | DS90CR285MTDX/NOPB | DS90CR285MTDX/NOPB | DS90CR285MTDX/NOPB | DS90CR285MTDX/NOPB | DS90CR285MTDX/NOPB |
| Product Name | DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz | Interface - Interface - Specialized - DS90CR285MTDX/NOPB | Interface - Specialized | Specialized | Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | ||||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 56-TSSOP | SSOP; 56-TSSOP | 56-TFSOP (0.240", 6.10mm Width) | SOP; 56-TFSOP (0.240\", 6.10mm Width) | TSSOP-56 |