The DS90CR287MTD is a transmitter designed to convert 28 bits of LVCMOS/LVTTL data into four LVDS data streams, transmitting a phase-locked clock alongside the data. It operates at a transmit clock frequency of up to 85 MHz, achieving a data throughput of 2.38 Gbps and a bandwidth of 297.5 Mbytes/sec. This device addresses EMI and cable size challenges associated with high-speed TTL interfaces, making it suitable for applications requiring efficient data transmission. Key features include support for a 20 to 85 MHz shift clock, low power consumption, and a ±1V common-mode range. The device is compatible with the TIA/EIA-644 LVDS standard and is housed in a low-profile 56-lead TSSOP package. The DS90CR287MTD is particularly beneficial for engineers looking for a reliable solution for high-speed data communication with reduced cable size and cost.
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 080778-DS90CR287MTD
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR287MTDX/NOPB; STLVDS385BTR; DS90CR287MTDX; DS90CR287MTD;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Communications & Networking
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR287MTD | 080778-DS90CR287MTD | DS90CR287MTD | DS90CR287MTD | DS90CR287MTD | DS90CR287MTD |
| Product Name | DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz | Interface - Interface - Specialized - DS90CR287MTD | LVDS Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Technology | LVDS | |||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 56-TSSOP | TSSOP-56 | SOP; 56-TFSOP (0.240\", 6.10mm Width) | SSOP; 56-TSSOP |