Texas Instruments DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz DS90CR217MTDX/NOPB

Description
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz - DS90CR217MTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz
DS90CR217MTDX/NOPB
DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz DS90CR217MTDX/NOPB
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70

+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CR217MTDX/NOPB - 1169590-DS90CR217MTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR217MTDX/NOPB
1169590-DS90CR217MTDX/NOPB
Interface - Interface - Specialized - DS90CR217MTDX/NOPB 1169590-DS90CR217MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169590-DS90CR217MTD X/NOPB Packaging: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: DS90CR217 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): FIN1217MTD; FIN1215MTD; FIN1215MTDX_NL; Introduction Date: November 01, 1999 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169590-DS90CR217MTDX/NOPB
Packaging: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: DS90CR217
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): FIN1217MTD; FIN1215MTD; FIN1215MTDX_NL;
Introduction Date: November 01, 1999
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR217MTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CR217MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Specialized - DS90CR217MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CR217MTDX/NOPB
LVDS Interface IC DS90CR217MTDX/NOPB
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70

LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Specialized - DS90CR217MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR217MTDX/NOPB
Interface - Specialized DS90CR217MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR217MTDX/NOPB 1169590-DS90CR217MTDX/NOPB DS90CR217MTDX/NOPB DS90CR217MTDX/NOPB DS90CR217MTDX/NOPB DS90CR217MTDX/NOPB
Product Name DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz Interface - Interface - Specialized - DS90CR217MTDX/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized LVDS Interface IC Interface - Specialized
Technology LVDS
Device Type Transmitter Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB - 915500-CLC011BCQ/NOPB - Win Source Electronics
Specs
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers