+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169586-DS90CR216MTD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR216MTD | 1169586-DS90CR216MTD | DS90CR216MTD | DS90CR216MTD | DS90CR216MTD | DS90CR216MTD | DS90CR216MTD |
| Product Name | DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz | Interface - Interface - Specialized - DS90CR216MTD | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | LVDS Interface IC |
| Technology | LVDS | ||||||
| Device Type | Sensor Interface | Sensor Interface | |||||
| Package Type | SSOP; 48-TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | TSSOP-48 | ||||
| Features | RoHS | RoHS |