Texas Instruments 100 MHz VQFN Interface Transceiver IC DS90UB934TRGZTQ1

Description
12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105 Product overview: DS90UB934TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 MHz, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB934TRGZTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105 Product overview: DS90UB934TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 MHz, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB934TRGZTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 MHz VQFN Interface Transceiver IC
755-DS90UB934TRGZTQ1
100 MHz VQFN Interface Transceiver IC 755-DS90UB934TRGZTQ1
12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105 Product overview: DS90UB934TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 MHz, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB934TRGZTQ1 can be used for catalog matching and distributor lookup.

12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105 Product overview: DS90UB934TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 MHz, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB934TRGZTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UB934TRGZTQ1 - 773378-DS90UB934TRGZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB934TRGZTQ1
773378-DS90UB934TRGZTQ1
Interface - Interface - Serializers, Deserializers - DS90UB934TRGZTQ1 773378-DS90UB934TRGZTQ1
Manufacturer: Texas Instruments Win Source Part Number: 773378-DS90UB934TRGZ TQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-VFQFN Exposed Pad Mounting: SMD Number of Inputs: 1 Output Type: LVCMOS Operating Supply Voltage: 1.71 V ~ 1.89 V Data Rate: 1.87Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Number of Outputs: 12 Family Name: DS90UB934TRGZTQ1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): GS9090ACNE3; MAX9240AGTM+; MAX9264GCB/V+W; MAX9264GCB/V+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773378-DS90UB934TRGZTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 1
Output Type: LVCMOS
Operating Supply Voltage: 1.71 V ~ 1.89 V
Data Rate: 1.87Gbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 12
Family Name: DS90UB934TRGZTQ1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): GS9090ACNE3; MAX9240AGTM+; MAX9264GCB/V+W; MAX9264GCB/V+;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Serializers, Deserializers - DS90UB934TRGZTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB934TRGZTQ1
Interface - Serializers, Deserializers DS90UB934TRGZTQ1
IC DESERIALIZER 12 BIT 48-VQFN

IC DESERIALIZER 12 BIT 48-VQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB934TRGZTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB934TRGZTQ1
Serializers, Deserializers DS90UB934TRGZTQ1
1.87Gbps Deserializer 1 Input 12 Output 48-VQFN (7x7)

1.87Gbps Deserializer 1 Input 12 Output 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB934TRGZTQ1
Serializers & Deserializers - Serdes DS90UB934TRGZTQ1
Serializers & Deserializers - Serdes 12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105

Serializers & Deserializers - Serdes 12-bit 100 MHz FPD-Link III Deserializer for 1MP/60fps and 2MP/30fps Cameras 48-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB934TRGZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB934TRGZTQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB934TRGZTQ1
IC DESERIALIZER 12 BIT 48-VQFN

IC DESERIALIZER 12 BIT 48-VQFN

Supplier's Site
Serializers, Deserializers - DS90UB934TRGZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB934TRGZTQ1
Serializers, Deserializers DS90UB934TRGZTQ1
IC DESERIALIZER 12 BIT 48-VQFN

IC DESERIALIZER 12 BIT 48-VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB934TRGZTQ1 773378-DS90UB934TRGZTQ1 DS90UB934TRGZTQ1 DS90UB934TRGZTQ1 DS90UB934TRGZTQ1 DS90UB934TRGZTQ1 DS90UB934TRGZTQ1
Product Name 100 MHz VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UB934TRGZTQ1 Interface - Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1899734P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details